Rochester Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - HA16108FP-E HA16108FP-E

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 854070-HA16108FP-E Series: * Features: Regulator Output DC-DC Controller IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 854070-HA16108FP-E Series: * Features: Regulator Output DC-DC Controller IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - HA16108FP-E - 854070-HA16108FP-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - HA16108FP-E
854070-HA16108FP-E
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - HA16108FP-E 854070-HA16108FP-E
Manufacturer: Renesas Electronics America Win Source Part Number: 854070-HA16108FP-E Series: * Features: Regulator Output DC-DC Controller IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 854070-HA16108FP-E
Series: *
Features: Regulator Output DC-DC Controller IC
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - HA16108FP-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
HA16108FP-E
PMIC - Voltage Regulators - DC DC Switching Controllers HA16108FP-E
SWITCHING CONTROLLER

SWITCHING CONTROLLER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 854070-HA16108FP-E HA16108FP-E
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - HA16108FP-E PMIC - Voltage Regulators - DC DC Switching Controllers
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1900598P - RS Components, Ltd.
Specs
IOUT 0.2500 amps
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Regulators - Linear + Switching - 620-1745-2-ND - DigiKey
Specs
Configuration / Function Buck; Boost
Package Type Other; "38-TFSOP (0.173"", 4.40mm Width) Exposed Pad"
Output Voltage 1.25 volts
View Details
6 suppliers
DC DC Switching Controllers - CHL8112A-08CRT-ND - DigiKey
Specs
Configuration / Function Buck
Package Type Other; 40-VFQFN Exposed Pad
fsw 200 to 1200 kHz
View Details
5 suppliers