Switched Capacitor Regulator, 0.25A
IC REG CHRG PUMP 1.8V 250MA 6MLP Product overview: FAN5601MP18X from Fairchild (onsemi) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 250MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN5601MP18X can be used for catalog matching and distributor lookup.
Charge Pump Switching Regulator IC Positive Fixed 1.8V 1 Output 250mA 6-WDFN Exposed Pad
Charge Pump Switching Regulator IC Positive Fixed 1.8V 1 Output 250mA 6-WDFN Exposed Pad
IC REG CHARGE PUMP 1.8V 6MLP
IC REG CHARGE PUMP 1.8V 6MLP
IC REG CHRG PUMP 1.8V 250MA 6MLP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN5601MP18X | 739-FAN5601MP18X | FAN5601MP18X | FAN5601MP18X | FAN5601MP18X | FAN5601MP18X |
| Product Name | 1.8V 250MA Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; SOLCC6 | Other; Bulk | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | ||
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Output Voltage | 1.8 volts | 1.8 to ? volts | 1.8 volts | 1.8 volts | ||
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps |