Switching Regulator
Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA 5-UFBGA, WLCSP
IC REG BUCK 1.82V 600MA 5WLCSP
| Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN53501UCX | FAN53501UCX | FAN53501UCX |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; WLCSP5 | Other; 5-UFBGA, WLCSP | |
| Life Cycle Stage | Obsolete | Active | Active |
| Output Voltage Type | Fixed; Fixed | ||
| Output Voltage | 1.82 to ? volts | 1.82 volts |