Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 872321-FSDH0370RNB
Series: *
Features: Linear Voltage Regulator IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 872321-FSDH0370RNB |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - FSDH0370RNB |
| Package Type | Other; Bulk |