Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173285-FAN2558MPX
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 6-VDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good
Output Configuration: Positive
Output Current: 180mA
Family Name: FAN2558
Output Voltage: 1V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 150μA
PSRR: 50dB (100kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.fairchildsemi.co
RoHS State: Request Verification
Manufacturer Package: 6-MLP (2x2)
Output Voltage MAX: 5.5V
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.4V @ 180mA
Alternative Parts (Cross-Reference): TPS79101DBVR; TPS79101DBVRG4; TPS79201DBVT;
Introduction Date: April 14, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
LDO Voltage Regulators 180ma Low Volt CMOS LDO Product overview: FAN2558MPX from Fairchild (onsemi) is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 180ma. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 180ma, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-FAN2558MPX can be used for catalog matching and distributor lookup.
FAN2558 - LDO Regulator, 180 mA, Low Vout, with Power Good
Linear Voltage Regulator IC Positive Adjustable 1 Output 180mA 6-DFN (2x2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 180mA 6-DFN (2x2)
LDO Voltage Regulators 180ma Low Volt CMOS LDO
IC REG LINEAR POS ADJ 180MA 6MLP
IC REG LINEAR POS ADJ 180MA 6MLP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1173285-FAN2558MPX | 699-FAN2558MPX | FAN2558MPX | FAN2558MPXFSCT-ND | FAN2558MPX | FAN2558MPX | FAN2558MPX |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - FAN2558MPX | 180ma LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; 6-VDFN Exposed Pad | Other; Reel | Other; MLP-6 | Other; 6-VDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Enable, Power Good | Input Overcurrent Protection | Enable, Power Good | ||||
| Output Voltage | 1 volts | 1 to 5.5 volts | 1 to 5.5 volts | 1 volts |