TINYPOWER I2C BUCK- BOOST REGULATOR
TINYPOWER I2C BUCK- BOOST REGULATOR
Win Source Part Number: 1144036-FAN49100AUC3
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: TinyPower™
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 2A
Output Type: Fixed
Function: Step-Up/Step-Down
Topology: Buck-Boost
Frequency - Switching: 1.8MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.5V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 3.3V
Synchronous Rectifier: Yes
Package / Case: 20-UFBGA, WLCSP
Supplier Device Package: 20-WLCSP (1.96x1.56)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: FAN49100AUC330XDKR,F
Base Product Number: FAN49100
Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 2A 20-UFBGA, WLCSP
Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 2A 20-UFBGA, WLCSP
Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 2A 20-UFBGA, WLCSP
Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 2A 20-UFBGA, WLCSP
IC REG BCK BST 3.3V 2A 20WLCSP
IC REG BUCK-BST 3.3V 2A 20WLCSP
IC REG BCK BST 3.3V 2A 20WLCSP
Switching Voltage Regulators DC/DC BUCK -BOOST 2.0A
| Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN49100AUC330X | 1144036-FAN49100AUC330X | FAN49100AUC330XCT-ND | FAN49100AUC330X | FAN49100AUC330X | FAN49100AUC330X | FAN49100AUC330X | FAN49100AUC330X |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | |
| Package Type | Other; UFBGA20 | Other; Tape & Reel | Other; 20-UFBGA, WLCSP | Other; 20-UFBGA, WLCSP | Other; 20-UFBGA, WLCSP | |||
| Configuration / Function | Buck-Boost | Buck-Boost | Buck; Boost | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed | ||||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||||
| fsw | 1800 kHz | 1800 kHz | 1800 kHz | 1800 kHz | 1800 kHz | 1800 kHz |