onsemi PMIC - PMIC - Voltage Regulators - Linear - FAN2558S12X FAN2558S12X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 111903-FAN2558S12X Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good Output Current: 180mA Output Voltage: 1.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.2V Operating Supply Current: 150μA PSRR: 50dB (100kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 111903-FAN2558S12X Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good Output Current: 180mA Output Voltage: 1.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.2V Operating Supply Current: 150μA PSRR: 50dB (100kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - FAN2558S12X - 111903-FAN2558S12X - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - FAN2558S12X
111903-FAN2558S12X
PMIC - PMIC - Voltage Regulators - Linear - FAN2558S12X 111903-FAN2558S12X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 111903-FAN2558S12X Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good Output Current: 180mA Output Voltage: 1.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.2V Operating Supply Current: 150μA PSRR: 50dB (100kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 111903-FAN2558S12X
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Current: 180mA
Output Voltage: 1.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Operating Supply Current: 150μA
PSRR: 50dB (100kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - FAN2558S12XTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
FAN2558S12XTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators FAN2558S12XTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 180mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 180mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
1.2V 180mA 5.5V SOT-23 LDO Voltage Regulator IC
776-FAN2558S12X
1.2V 180mA 5.5V SOT-23 LDO Voltage Regulator IC 776-FAN2558S12X
1.2V 180mA LDO, 5.5V In, 1% Acc, SOT-23, Tape & Reel Product overview: FAN2558S12X from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 180mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 180mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN2558S12X can be used for catalog matching and distributor lookup.

1.2V 180mA LDO, 5.5V In, 1% Acc, SOT-23, Tape & Reel Product overview: FAN2558S12X from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 180mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 180mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN2558S12X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - FAN2558S12X - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1.2V, CMOS, PDSO5

Fixed Positive LDO Regulator, 1.2V, CMOS, PDSO5

Supplier's Site Datasheet
FAIRCHILD SEMICONDUCTOR FAN2558S12X Fixed LDO Voltage Regulator, 2.7V to 5.5V, 400mV Dropout, 1.2Vout, 180mAout, SOT-23-5 - 598-FAN2558S12X - Utmel Electronic Limited
Hong Kong, China
FAIRCHILD SEMICONDUCTOR FAN2558S12X Fixed LDO Voltage Regulator, 2.7V to 5.5V, 400mV Dropout, 1.2Vout, 180mAout, SOT-23-5
598-FAN2558S12X
FAIRCHILD SEMICONDUCTOR FAN2558S12X Fixed LDO Voltage Regulator, 2.7V to 5.5V, 400mV Dropout, 1.2Vout, 180mAout, SOT-23-5 598-FAN2558S12X
FAIRCHILD SEMICONDUCTOR FAN2558S12X Fixed LDO Voltage Regulator, 2.7V to 5.5V, 400mV Dropout, 1.2Vout, 180mAout, SOT-23-5

FAIRCHILD SEMICONDUCTOR FAN2558S12X Fixed LDO Voltage Regulator, 2.7V to 5.5V, 400mV Dropout, 1.2Vout, 180mAout, SOT-23-5

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - FAN2558S12X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
FAN2558S12X
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear FAN2558S12X
IC REG LINEAR 1.2V 180MA SOT23-5

IC REG LINEAR 1.2V 180MA SOT23-5

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - Linear
FAN2558S12X
PMIC - Voltage Regulators - Linear FAN2558S12X
IC REG LINEAR 1.2V 180MA SOT23-5

IC REG LINEAR 1.2V 180MA SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
FAN2558S12X
LDO Voltage Regulators FAN2558S12X
LDO Voltage Regulators 180ma LV CMOS LDO

LDO Voltage Regulators 180ma LV CMOS LDO

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - FAN2558S12X - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
FAN2558S12X
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators FAN2558S12X
IC REG LINEAR 1.2V 180MA SOT23-5

IC REG LINEAR 1.2V 180MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 111903-FAN2558S12X FAN2558S12XTR-ND 776-FAN2558S12X FAN2558S12X 598-FAN2558S12X FAN2558S12X FAN2558S12X FAN2558S12X FAN2558S12X
Product Name PMIC - PMIC - Voltage Regulators - Linear - FAN2558S12X Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.2V 180mA 5.5V SOT-23 LDO Voltage Regulator IC FAIRCHILD SEMICONDUCTOR FAN2558S12X Fixed LDO Voltage Regulator, 2.7V to 5.5V, 400mV Dropout, 1.2Vout, 180mAout, SOT-23-5 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Low Dropout Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SOT-23 Other; TSOP5/6 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data