Switching Regulator, Voltage-mode, 1A, 6600kHz Switching Freq-Max, PBGA6
Switching Regulator, Voltage-mode, 1A, 6600kHz Switching Freq-Max, PBGA6
Buck Switching Regulator IC Positive Fixed 1.3V 1 Output 1A 6-UFBGA, WLCSP
Manufacturer: ON Semiconductor
Win Source Part Number: 710166-FAN53611AUC13
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 1A
Categories: Integrated Circuits
Supplier Device Package: 6-WLCSP (1.23x0.88)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 6-UFBGA, WLCSP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Family Part Number: FAN53611
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.3V
Switching Frequency: 6MHz
Voltage - Input (Minimum): 2.3V
Voltage - Input (Maximum): 5.5V
Buck Switching Regulator IC Positive Fixed 1.3V 1 Output 1A 6-UFBGA, WLCSP
Buck Switching Regulator IC Positive Fixed 1.3V 1 Output 1A 6-UFBGA, WLCSP
IC REG BUCK 1.3V 1A 6WLCSP
IC REG BUCK 1.3V 1A 6WLCSP
Switching Voltage Regulators 6MHz, 600mA / 1A Synchronous Buck Reg
| Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN53611AUC13X | FAN53611AUC13XTR-ND | 710166-FAN53611AUC13X | FAN53611AUC13X | FAN53611AUC13X | FAN53611AUC13X | FAN53611AUC13X | FAN53611AUC13X |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN53611AUC13X | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | |
| Package Type | Other; BGA6 | Other; 6-UFBGA, WLCSP | Other; 6-UFBGA, WLCSP | Other; 6-UFBGA, WLCSP | Other; 6-UFBGA, WLCSP | |||
| Life Cycle Stage | Obsolete | Active | Removed; Obsolete | Active | ||||
| Configuration / Function | Buck | Buck | ||||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed; Fixed | ||||
| Special Features | Synchronous Rectification | Synchronous Rectification |