Switched Capacitor Regulator, 0.15A
Charge Pump Switching Regulator IC Positive Fixed 1.3V 1 Output 250mA 6-WDFN Exposed Pad
Charge Pump Switching Regulator IC Positive Fixed 1.3V 1 Output 250mA 6-WDFN Exposed Pad
IC REG CHRG PUMP 1.3V 250MA 6MLP
IC REG CHARGE PUMP 1.3V 6MLP
| Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN5601MP13X | FAN5601MP13X | FAN5601MP13X | FAN5601MP13X |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; SOLCC6 | Other; 6-WDFN Exposed Pad | ||
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed | |
| Output Voltage Type | Fixed; Fixed | |||
| Output Voltage | 1.3 to ? volts | 1.3 volts |