onsemi 4.5V 200MA Voltage Regulator IC FAN5602MP45X

Description
IC REG CHRG PUMP 4.5V 200MA 8MLP Product overview: FAN5602MP45X from Fairchild (onsemi) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.5V, 200MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN5602MP45X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CHRG PUMP 4.5V 200MA 8MLP Product overview: FAN5602MP45X from Fairchild (onsemi) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.5V, 200MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN5602MP45X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.5V 200MA Voltage Regulator IC
739-FAN5602MP45X
4.5V 200MA Voltage Regulator IC 739-FAN5602MP45X
IC REG CHRG PUMP 4.5V 200MA 8MLP Product overview: FAN5602MP45X from Fairchild (onsemi) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.5V, 200MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN5602MP45X can be used for catalog matching and distributor lookup.

IC REG CHRG PUMP 4.5V 200MA 8MLP Product overview: FAN5602MP45X from Fairchild (onsemi) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.5V, 200MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN5602MP45X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN5602MP45X - 096796-FAN5602MP45X - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN5602MP45X
096796-FAN5602MP45X
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN5602MP45X 096796-FAN5602MP45X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 096796-FAN5602MP45X Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 1MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 200mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MLP (3x3) Purpose: Step-Up/Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 4.5V Minimum Input Voltage: 1.8V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 096796-FAN5602MP45X
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 200mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MLP (3x3)
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 4.5V
Minimum Input Voltage: 1.8V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
 - FAN5602MP45X - Rochester Electronics
Newburyport, MA, United States
Switched Capacitor Regulator, 0.2A, 1300kHz Switching Freq-Max, CMOS

Switched Capacitor Regulator, 0.2A, 1300kHz Switching Freq-Max, CMOS

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - FAN5602MP45XTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
FAN5602MP45XTR-ND
Voltage Regulators - DC DC Switching Regulators FAN5602MP45XTR-ND
Charge Pump Switching Regulator IC Positive Fixed 4.5V 1 Output 200mA 8-WDFN Exposed Pad

Charge Pump Switching Regulator IC Positive Fixed 4.5V 1 Output 200mA 8-WDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - FAN5602MP45X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
FAN5602MP45X
Voltage Regulators - DC DC Switching Regulators FAN5602MP45X
Charge Pump Switching Regulator IC Positive Fixed 4.5V 1 Output 200mA 8-WDFN Exposed Pad

Charge Pump Switching Regulator IC Positive Fixed 4.5V 1 Output 200mA 8-WDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - FAN5602MP45X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
FAN5602MP45X
Voltage Regulators - DC DC Switching Regulators FAN5602MP45X
Charge Pump Switching Regulator IC Positive Fixed 4.5V 1 Output 200mA 8-WDFN Exposed Pad

Charge Pump Switching Regulator IC Positive Fixed 4.5V 1 Output 200mA 8-WDFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - FAN5602MP45X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
FAN5602MP45X
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators FAN5602MP45X
IC REG CHRG PUMP 4.5V 200MA 8MLP

IC REG CHRG PUMP 4.5V 200MA 8MLP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - FAN5602MP45X - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
FAN5602MP45X
PMIC - Voltage Regulators - DC DC Switching Regulators FAN5602MP45X
IC REG CHARGE PUMP 4.5V 8MLP

IC REG CHARGE PUMP 4.5V 8MLP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 739-FAN5602MP45X 096796-FAN5602MP45X FAN5602MP45X FAN5602MP45XTR-ND FAN5602MP45X FAN5602MP45X FAN5602MP45X
Product Name 4.5V 200MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN5602MP45X Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; Bulk Other; 8-MLP (3x3) Other; SOLCC8 Other; 8-WDFN Exposed Pad Other; 8-WDFN Exposed Pad
Output Voltage 4.5 volts 4.5 volts 4.5 volts 4.5 to ? volts 4.5 volts
IOUT 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps
VIN 5.5 volts 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts
Unlock Full Specs
to access all available technical data