Boost Switching Regulator IC Positive Programmable 3.3V, 3.49V 1 Output 1.5A (Switch) 16-UFBGA, WLCSP
Switching Regulator, Current-mode, 1.5A, 3000kHz Switching Freq-Max, PBGA16
Switching Regulator, Current-mode, 1.5A, 3000kHz Switching Freq-Max, PBGA16
IC REG BST PROG 1.5A 16WLCSP Product overview: FAN48630BUC33X from Fairchild (onsemi) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN48630BUC33X can be used for catalog matching and distributor lookup.
Boost Switching Regulator IC Positive Programmable 3.3V, 3.49V 1 Output 1.5A (Switch) 16-UFBGA, WLCSP
Boost Switching Regulator IC Positive Programmable 3.3V, 3.49V 1 Output 1.5A (Switch) 16-UFBGA, WLCSP
IC REG BOOST PROG 1.5A 16WLCSP
Switching Voltage Regulators 3MHZ DC/DC BOOST 1.5A
IC REG BST PROG 1.5A 16WLCSP
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN48630BUC33XTR-ND | FAN48630BUC33X | 739-FAN48630BUC33X | FAN48630BUC33X | FAN48630BUC33X | FAN48630BUC33X | FAN48630BUC33X | FAN48630BUC33X |
| Product Name | Voltage Regulators - DC DC Switching Regulators | 1.5A Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Boost | |||||||
| Output Voltage Type | Adjustable / Variable | Fixed; Programmable | Fixed; Programmable | |||||
| Package Type | Other; 16-UFBGA, WLCSP | Other; BGA16 | Other; Bulk | Other; 16-UFBGA, WLCSP | Other; 16-UFBGA, WLCSP | |||
| Special Features | Synchronous Rectification | |||||||
| Output Voltage | 3.3 to 3.49 volts | 3.3 to 3.49 volts | 3.3 to ? volts | 3.3 to ? volts | 3.3 volts |