Manufacturer: ON Semiconductor
Win Source Part Number: 918882-FAN25800AUCF2
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-WLCSP (0.65x0.65)
Package: Reel - TR
Package: 4-XFBGA, WLCSP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: FAN258
Categories: Integrated Circuits (ICs)
Case / Package: 4-WLCSP (0.65x0.65)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FAN25800AUCF27XCT, FAN25800AUCF27XTR, FAN25800AUCF27XDKR
LDO Voltage Regulators 500mA Low IQ,Low Noise LDO Regulator Product overview: FAN25800AUCF27X from Fairchild (onsemi) is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 500mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-FAN25800AUCF27X can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 2.7V, CMOS
Fixed Positive LDO Regulator, 2.7V, CMOS
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-WLCSP (0.65x0.65)
IC REG LINEAR 2.7V 500MA 4WLCSP
IC REG LINEAR 2.7V 500MA 4WLCSP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 918882-FAN25800AUCF27X | 699-FAN25800AUCF27X | FAN25800AUCF27X | FAN25800AUCF27XTR-ND | FAN25800AUCF27X | FAN25800AUCF27X |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - FAN25800AUCF27X | Low-Power 500mA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Output Polarity | Positive | Positive | ||||
| Package Type | Other; 4-WLCSP (0.65x0.65) | Other; Reel | Other; BGA4 | Other; 4-XFBGA, WLCSP | ||
| Life Cycle Stage | PhaseOut; Obsolete | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Output Voltage Type | Fixed | Fixed |