onsemi 3.3V 150mA 6.5V SOT-23 LDO Voltage Regulator IC FAN2503S33X

Description
Fixed Positive LDO Regulator, 3.3V, 0.18V Dropout, CMOS, PDSO5
Request a Quote Datasheet
Description
Fixed Positive LDO Regulator, 3.3V, 0.18V Dropout, CMOS, PDSO5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FAN2503S33X - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 3.3V, 0.18V Dropout, CMOS, PDSO5

Fixed Positive LDO Regulator, 3.3V, 0.18V Dropout, CMOS, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
3.3V 150mA 6.5V SOT-23 LDO Voltage Regulator IC
776-FAN2503S33X
3.3V 150mA 6.5V SOT-23 LDO Voltage Regulator IC 776-FAN2503S33X
3.3V LDO Regulator, 150mA, SOT-23-5, 2.7-6.5V In Product overview: FAN2503S33X from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 150mA, 6.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150mA, 6.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN2503S33X can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 150mA, SOT-23-5, 2.7-6.5V In Product overview: FAN2503S33X from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 150mA, 6.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150mA, 6.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN2503S33X can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - FAN2503S33X - 015810-FAN2503S33X - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - FAN2503S33X
015810-FAN2503S33X
PMIC - PMIC - Voltage Regulators - Linear - FAN2503S33X 015810-FAN2503S33X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 015810-FAN2503S33X Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.15V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Family Name: FAN2503 Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.18V @ 150mA Operating Supply Current: 50μA PSRR: 43dB (120Hz) Protection Features: Over Temperature Alternative Parts (Cross-Reference): MAX8891EXK33/V+T; MAX8891EXK33+MAX8891 EXK33/V+; MAX8840ELT33+; ; Introduction Date: February 11, 2002 ECCN: EAR99 Country of Origin: Taiwan, Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015810-FAN2503S33X
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.15V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Family Name: FAN2503
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.18V @ 150mA
Operating Supply Current: 50μA
PSRR: 43dB (120Hz)
Protection Features: Over Temperature
Alternative Parts (Cross-Reference): MAX8891EXK33/V+T; MAX8891EXK33+MAX8891EXK33/V+; MAX8840ELT33+; ;
Introduction Date: February 11, 2002
ECCN: EAR99
Country of Origin: Taiwan, Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
FAN2503S33X
PMIC - Voltage Regulators - Linear FAN2503S33X
IC REG LINEAR 3.3V 150MA SOT23-5

IC REG LINEAR 3.3V 150MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - FAN2503S33X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
FAN2503S33X
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear FAN2503S33X
IC REG LINEAR 3.3V 150MA SOT23-5

IC REG LINEAR 3.3V 150MA SOT23-5

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number FAN2503S33X 776-FAN2503S33X 015810-FAN2503S33X FAN2503S33X FAN2503S33X
Product Name 3.3V 150mA 6.5V SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - FAN2503S33X PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package Type Other; SC-74A, SOT-753 Other; SOT-23-5 SOT23; Other; SOT-23-5
Output Voltage Type Fixed; Adjustable / Variable Fixed; Fixed
Output Voltage 3.3 volts 3.3 volts 3.3 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Dropout Voltage 0.1500 volts 0.1800 volts
Unlock Full Specs
to access all available technical data