Rochester Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN48630BUC315X FAN48630BUC315X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 871479-FAN48630BUC31 5X Series: TinyBoost® Operating Temperature Range: -40°C ~ 85°C (TA) Features: Boost Switching Regulator IC Positive Programmable 3.15V, 3.33V 1 Output 1.5A (Switch) 16-UFBGA, WLCSP Package: Bulk Package: 16-UFBGA, WLCSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-WLCSP (1.78x1.78) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 871479-FAN48630BUC31 5X Series: TinyBoost® Operating Temperature Range: -40°C ~ 85°C (TA) Features: Boost Switching Regulator IC Positive Programmable 3.15V, 3.33V 1 Output 1.5A (Switch) 16-UFBGA, WLCSP Package: Bulk Package: 16-UFBGA, WLCSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-WLCSP (1.78x1.78) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN48630BUC315X - 871479-FAN48630BUC315X - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN48630BUC315X
871479-FAN48630BUC315X
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN48630BUC315X 871479-FAN48630BUC315X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 871479-FAN48630BUC31 5X Series: TinyBoost® Operating Temperature Range: -40°C ~ 85°C (TA) Features: Boost Switching Regulator IC Positive Programmable 3.15V, 3.33V 1 Output 1.5A (Switch) 16-UFBGA, WLCSP Package: Bulk Package: 16-UFBGA, WLCSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-WLCSP (1.78x1.78) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 871479-FAN48630BUC315X
Series: TinyBoost®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Boost Switching Regulator IC Positive Programmable 3.15V, 3.33V 1 Output 1.5A (Switch) 16-UFBGA, WLCSP
Package: Bulk
Package: 16-UFBGA, WLCSP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 16-WLCSP (1.78x1.78)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - FAN48630BUC315X - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
FAN48630BUC315X
PMIC - Voltage Regulators - DC DC Switching Regulators FAN48630BUC315X
SWITCHING REGULATOR, CURRENT-MOD

SWITCHING REGULATOR, CURRENT-MOD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 871479-FAN48630BUC315X FAN48630BUC315X
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN48630BUC315X PMIC - Voltage Regulators - DC DC Switching Regulators
Package Type Other; 16-WLCSP (1.78x1.78)
Unlock Full Specs
to access all available technical data

Similar Products

Wide Input Voltage Adj Frequency 3.5 Amp Buck Reg - A8586KLJTR-T-1 - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 8-Pin SOIC
View Details
7 suppliers
Switching Regulators - 7512923P - RS Components, Ltd.
Specs
IOUT 2 amps
Efficiency 83 %
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - DC DC Switching Controllers - CS51033GD8G - Lingto Electronic Limited
Specs
Special Features Frequency Control, Soft Start
fsw 200 kHz
Duty Cycle 83.3
View Details