Switching Regulator, Current-mode, 1.6A, 6600kHz Switching Freq-Max, PBGA9
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 120088-FAN5365UC00X
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Programmable
Topology: Buck
Frequency - Switching: 6MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 800mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 9-WLCSP (1.29x1.27)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.75V
Maximum Output Voltage: 1.44V
Minimum Input Voltage: 2.3V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Buck Switching Regulator IC Positive Programmable 0.75V 1 Output 800mA 9-UFBGA, WLCSP
Switching Voltage Regulators 0.8A 6MHz Digitally Programmable Reg.
IC REG BUCK PROG 0.75V 9WLCSP
IC REG BUCK PROG 800MA 9WLCSP
Buck Switching Regulator IC Positive Programmable 0.75V 1 Output 800mA 9-UFBGA, WLCSP
Buck Switching Regulator IC Positive Programmable 0.75V 1 Output 800mA 9-UFBGA, WLCSP
| Rochester Electronics | Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN5365UC00X | 120088-FAN5365UC00X | FAN5365UC00XTR-ND | 598-FAN5365UC00X | FAN5365UC00X | FAN5365UC00X | FAN5365UC00X |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN5365UC00X | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators 0.8A 6MHz Digitally Programmable Reg. | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; BGA9 | Other; 9-WLCSP (1.29x1.27) | Other; 9-UFBGA, WLCSP | Other; 9-UFBGA, WLCSP | Other; 9-UFBGA, WLCSP | ||
| Life Cycle Stage | Obsolete | Maturity; Active | Last Shipments; Obsolete | Removed | Removed; Obsolete | ||
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Programmable | Adjustable / Variable | Programmable | Fixed; Programmable | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |