Rochester Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - FAN5094MTC FAN5094MTC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 871483-FAN5094MTC Operating Temperature Range: 0°C ~ 70°C Features: series Controller, Intel Pentium® IV Voltage Regulator IC 1 Output 28-TSSOP Package: Tube Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 98 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 871483-FAN5094MTC Operating Temperature Range: 0°C ~ 70°C Features: series Controller, Intel Pentium® IV Voltage Regulator IC 1 Output 28-TSSOP Package: Tube Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 98 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - FAN5094MTC - 871483-FAN5094MTC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - FAN5094MTC
871483-FAN5094MTC
PMIC - PMIC - Voltage Regulators - Special Purpose - FAN5094MTC 871483-FAN5094MTC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 871483-FAN5094MTC Operating Temperature Range: 0°C ~ 70°C Features: series Controller, Intel Pentium® IV Voltage Regulator IC 1 Output 28-TSSOP Package: Tube Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 98 HTSUS: 8542.39.0001

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 871483-FAN5094MTC
Operating Temperature Range: 0°C ~ 70°C
Features: series Controller, Intel Pentium® IV Voltage Regulator IC 1 Output 28-TSSOP
Package: Tube
Package: 28-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 98
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - FAN5094MTC - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
FAN5094MTC
PMIC - Voltage Regulators - Special Purpose FAN5094MTC
SWITCHING CONTROLLER

SWITCHING CONTROLLER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 871483-FAN5094MTC FAN5094MTC
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - FAN5094MTC PMIC - Voltage Regulators - Special Purpose
Package Type SSOP; Other; 28-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

2.5A 384kHz SOIC Voltage Regulator IC - 750-A8282SLBTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Switching
Package Type Other; SOIC
Output Voltage 20 volts
View Details
2 suppliers
nPM6001 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details