Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037672-FAN48632BUC3
Packaging: Reel - TR
Applications: Converter, GSM PA
Mounting: SMD (SMT)
Voltage - Input: 2.35 V to 5.5 V
Number of Outputs: 1
Output Voltage: 3.3V, 3.49V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-WLCSP (1.78x1.78)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
2.5 MHz, 2.0 A Pulsed-Load Synchronous TinyBoost™ Regulator with Bypass Mode for GSM PA Supply, 3000-REEL Product overview: FAN48632BUC33X from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5 MHz, 2.0 A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.5 MHz, 2.0 A, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-FAN48632BUC33X can be used for catalog matching and distributor lookup.
2.5 MHz, 2.0 A Pulsed-Load Synchronous TinyBoost Regulator with Bypass Mode for GSM PA Supply
Voltage Regulators - Switching Regulators 3MHz, 1500mA, Synchronous TinyBoost TM Regulator with Bypass
Switching Voltage Regulators 3MHZ DC/DC BOOST 1.5A
IC REG CONV GSM PA 1OUT 16WLCSP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 1037672-FAN48632BUC33X | 750-FAN48632BUC33X | FAN48632BUC33X | 598-FAN48632BUC33X | FAN48632BUC33X | FAN48632BUC33X |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - FAN48632BUC33X | 2.5 MHz 2.0 A Power Management IC | Voltage Regulators - Switching Regulators 3MHz, 1500mA, Synchronous TinyBoost TM Regulator with Bypass | Switching Voltage Regulators | PMIC - Voltage Regulators - Special Purpose | |
| Package Type | Other; 16-WLCSP (1.78x1.78) | Other; BGA16 | Other; 16-UFBGA, WLCSP | Other; 16-UFBGA, WLCSP | ||
| Special Features | Multiple Outputs | |||||
| Output Voltage | 3.3 to 3.49 volts | 3.49 volts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Output Voltage Type | Fixed | Fixed; Fixed |