Switching Regulator, Voltage-mode, 0.6A, 6600kHz Switching Freq-Max, PBGA6
IC REG BUCK 1.9V 600MA 6WLCSP
IC REG BUCK 1.9V 600MA 6WLCSP
Buck Switching Regulator IC Positive Fixed 1.9V 1 Output 600mA 6-UFBGA, WLCSP
Buck Switching Regulator IC Positive Fixed 1.9V 1 Output 600mA 6-UFBGA, WLCSP
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN5361UC19X | FAN5361UC19X | FAN5361UC19X | FAN5361UC19X |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; BGA6 | Other; 6-UFBGA, WLCSP | ||
| Life Cycle Stage | Obsolete | Active | Active | |
| Output Voltage | 1.9 volts | 1.9 to ? volts | ||
| IOUT | 0.6000 amps | 0.6000 amps | 0.6000 amps |