onsemi 2.5V 50MA SOT23 Voltage Regulator IC FAN2518S25X

Description
IC REG LINEAR 2.5V 50MA SOT23-5 Product overview: FAN2518S25X from Fairchild (onsemi) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 50MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 50MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN2518S25X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 2.5V 50MA SOT23-5 Product overview: FAN2518S25X from Fairchild (onsemi) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 50MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 50MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN2518S25X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V 50MA SOT23 Voltage Regulator IC
776-FAN2518S25X
2.5V 50MA SOT23 Voltage Regulator IC 776-FAN2518S25X
IC REG LINEAR 2.5V 50MA SOT23-5 Product overview: FAN2518S25X from Fairchild (onsemi) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 50MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 50MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN2518S25X can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.5V 50MA SOT23-5 Product overview: FAN2518S25X from Fairchild (onsemi) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 50MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 50MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN2518S25X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - FAN2518S25X-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
FAN2518S25X-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators FAN2518S25X-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - FAN2518S25X - 066823-FAN2518S25X - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - FAN2518S25X
066823-FAN2518S25X
PMIC - PMIC - Voltage Regulators - Linear - FAN2518S25X 066823-FAN2518S25X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066823-FAN2518S25X Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.05V @ 50mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 50mA Output Voltage: 2.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.075V @ 50mA Operating Supply Current: 50μA PSRR: 43dB (120Hz) Protection Features: Over Temperature Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066823-FAN2518S25X
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.05V @ 50mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 50mA
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.075V @ 50mA
Operating Supply Current: 50μA
PSRR: 43dB (120Hz)
Protection Features: Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - FAN2518S25X - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2.5V, 0.075V Dropout, CMOS, PDSO5

Fixed Positive LDO Regulator, 2.5V, 0.075V Dropout, CMOS, PDSO5

Supplier's Site Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
FAN2518S25X
PMIC - Voltage Regulators - Linear FAN2518S25X
IC REG LINEAR 2.5V 50MA SOT23-5

IC REG LINEAR 2.5V 50MA SOT23-5

Supplier's Site Datasheet
IC REG LINEAR 2.5V 50MA SOT23-5 - 598-FAN2518S25X - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 2.5V 50MA SOT23-5
598-FAN2518S25X
IC REG LINEAR 2.5V 50MA SOT23-5 598-FAN2518S25X
IC REG LINEAR 2.5V 50MA SOT23-5

IC REG LINEAR 2.5V 50MA SOT23-5

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - FAN2518S25X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
FAN2518S25X
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear FAN2518S25X
IC REG LINEAR 2.5V 50MA SOT23-5

IC REG LINEAR 2.5V 50MA SOT23-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-FAN2518S25X FAN2518S25X-ND 066823-FAN2518S25X FAN2518S25X FAN2518S25X 598-FAN2518S25X FAN2518S25X
Product Name 2.5V 50MA SOT23 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - FAN2518S25X PMIC - Voltage Regulators - Linear IC REG LINEAR 2.5V 50MA SOT23-5 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Bulk Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5 Other; TSOP5/6 Other; SC-74A, SOT-753 SOT23
Output Voltage 2.5 volts 2.5 volts 2.5 volts 2.5 volts
IOUT 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
VIN 6.5 volts 6.5 volts 6.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ2014SN-D120TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Motor Drivers, Controllers - A4982SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3335ACP-3.3-RL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.5000 amps
View Details
Voltage Regulators - 8855423 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type TO-92; Other; To-92
View Details