Switching Regulator, Current-mode, 0.7A, 1200kHz Switching Freq-Max, PDSO6
IC REG BUCK 1.8V 300MA 6MLP
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 300mA 6-WDFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 300mA 6-WDFN Exposed Pad
IC REG BUCK 1.8V 300MA 6MLP
| Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN5307MP18X | FAN5307MP18X | FAN5307MP18X | FAN5307MP18X |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; TSOP5/6 | Other; 6-WDFN Exposed Pad | ||
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed | |
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | |
| fsw | 1000 kHz | 1000 kHz | 1000 kHz |