Switching Regulator IC Output
FAN53555 - 5 A, 2.4 MHz, Digitally Programmable TinyBuck Regulator 0.85V
IC REG BUCK DC/DC 5.0A
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 5A 20-UFBGA, WLCSP
Switching Voltage Regulators DC/DC DVS BUCK 5.0A
IC REG BUCK PRG 0.6V 5A 20WLCSP
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 488-FAN53555BUC79XTR-ND | FAN53555BUC79X | FAN53555BUC79X | FAN53555BUC79X | FAN53555BUC79X | FAN53555BUC79X |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Fixed; Programmable | ||||
| Package Type | Other; 20-UFBGA, WLCSP | Other; UFBGA20 | Other; 20-UFBGA, WLCSP | |||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.6000 to 1.23 volts | 0.6000 to 1.23 volts | 0.6000 volts |