Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - FAN25800AUC28X FAN25800AUC28X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 871464-FAN25800AUC28 X Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed Output 250mA 4-WLCSP (0.65x0.65) Package: Bulk Package: 4-XFBGA, WLCSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 4-WLCSP (0.65x0.65) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 871464-FAN25800AUC28 X Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed Output 250mA 4-WLCSP (0.65x0.65) Package: Bulk Package: 4-XFBGA, WLCSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 4-WLCSP (0.65x0.65) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - FAN25800AUC28X - 871464-FAN25800AUC28X - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - FAN25800AUC28X
871464-FAN25800AUC28X
PMIC - PMIC - Voltage Regulators - Linear - FAN25800AUC28X 871464-FAN25800AUC28X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 871464-FAN25800AUC28 X Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed Output 250mA 4-WLCSP (0.65x0.65) Package: Bulk Package: 4-XFBGA, WLCSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 4-WLCSP (0.65x0.65) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 871464-FAN25800AUC28X
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed Output 250mA 4-WLCSP (0.65x0.65)
Package: Bulk
Package: 4-XFBGA, WLCSP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 4-WLCSP (0.65x0.65)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - FAN25800AUC28X - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
FAN25800AUC28X
PMIC - Voltage Regulators - Linear FAN25800AUC28X
IC REG LINEAR 2.8V 250MA 4WLCSP

IC REG LINEAR 2.8V 250MA 4WLCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 871464-FAN25800AUC28X FAN25800AUC28X
Product Name PMIC - PMIC - Voltage Regulators - Linear - FAN25800AUC28X PMIC - Voltage Regulators - Linear
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3967SLB-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 0.7500 amps
VIN 3 to 5.5 volts
View Details
Battery Chargers - BQ24232HRGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 7513092 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
PMIC - Voltage Regulators - Linear - ADP3333ARM-5-REEL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.3000 amps
View Details