IC REG BCK BST PROG/3.3V 20WLCSP
Buck-Boost Switching Regulator IC Positive Programmable (Fixed) 2.8V, 3.3V 1 Output 2.5A 20-UFBGA, WLCSP
IC REG BCK BST PROG/3.3V 20WLCSP
FAN49103 - Buck-Boost Regulator, 2.5 A, 1.8 MHz, TinyPower I2C 3.3V
Buck-Boost Switching Regulator IC Positive Programmable (Fixed) 2.8V, 3.3V 1 Output 2.5A 20-UFBGA, WLCSP
IC REG BUCK BOOST 3.3V 20WLCSP
Switching Voltage Regulators DC/DC BUCK-BOOST
IC REG BUCK BOOST 3.3V 20WLCSP
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 488-FAN49103AUC330XDKR-ND | FAN49103AUC330X | FAN49103AUC330X | FAN49103AUC330X | FAN49103AUC330X | FAN49103AUC330X |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck-Boost | |||||
| Output Voltage Type | Fixed | Fixed; Programmable (Fixed) | ||||
| Package Type | Other; 20-UFBGA, WLCSP | Other; WLCSP | Other; 20-UFBGA, WLCSP | |||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 2.8 to 4 volts | 2.8 to 4 volts | 2.8 volts |