Win Source Part Number: 1372181-FAN251040MNT
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: 34-PowerWFQFN
Supplier Device Package: 34-WQFN (5x7)
Base Product Number: FAN251040
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Step-Down
Output Type: Adjustable
Output Configuration: Positive
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 0.5V
Voltage - Output (Max): 5.5V
Current - Output: 40A
Topology: Buck
Number of Outputs: 1
Voltage - Input (Min): 4.5V
Frequency - Switching: 200kHz ~ 1.4MHz
Synchronous Rectifier: Yes
Switching Regulator, Voltage-mode, 40A, 1400kHz Switching Freq-Max
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 40A 30-WFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 40A 30-WFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 40A 30-WFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 40A 34-PowerWFQFN
40A SYNCHRONOUS BUCK REGULATOR W
40A SYNCHRONOUS BUCK REGULATOR W
IC REG BUCK ADJ 40A 34WQFN
| Win Source Electronics | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1372181-FAN251040MNTXG | FAN251040MNTXG | 488-FAN251040MNTXGDKR-ND | FAN251040MNTXG | FAN251040MNTXG | FAN251040MNTXG | FAN251040MNTXG |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; Tape & Reel | Other; PQFN-DST-SPS57 | Other; 34-PowerWFQFN | Other; 34-PowerWFQFN | Other; 34-PowerWFQFN | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| fsw | 200 to 1400 kHz | 200 to 1400 kHz | 200 to 1400 kHz | 200 to 1400 kHz | 200 kHz | 200 to 1400 kHz |