Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 3A 15-UFBGA, WLCSP
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 3A 15-UFBGA, WLCSP
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 3A 15-UFBGA, WLCSP
Manufacturer: ON Semiconductor
Win Source Part Number: 871489-FAN53526UC00X
Series: TinyBuck®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 3A 15-UFBGA, WLCSP
Package: 15-UFBGA, WLCSP
Package: Reel - TR
Mounting: Surface Mount
Family Name: FAN53526
Categories: Integrated Circuits (ICs)
Case / Package: 15-WLCSP (2.02x1.31)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FAN53526UC00XOSTR, FAN53526UC00XOSCT, FAN53526UC00XOSDKR, FAN53526UC00X-ND
FAN53526 - Switching Regulator, Digitally Programmable Buck Regulator
FAN53526 - Switching Regulator, Digitally Programmable Buck Regulator
3.0A, 2.4MHz, Digitally Programmable TinyBuck® Regulator, 3000-REEL Product overview: FAN53526UC00X from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0A, 2.4MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.0A, 2.4MHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN53526UC00X can be used for catalog matching and distributor lookup.
FAN53526 - SWITCHING REGULATOR,
IC REG
IC REG BUCK PROG 3A 15WLCSP
Switching Regulator IC Output
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 3A 15-UFBGA, WLCSP
Switching Voltage Regulators 3A, 2.4MHZ,DIGITALLY PROGRAM TINYBUCK TM
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN53526UC00XOSDKR-ND | 871489-FAN53526UC00X | FAN53526UC00X | 739-FAN53526UC00X | FAN53526UC00X | FAN53526UC00X | FAN53526UC00X | FAN53526UC00X | FAN53526UC00X | FAN53526UC00X |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN53526UC00X | 3.0A 2.4MHz Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | |
| Configuration / Function | Buck | Buck | ||||||||
| Output Voltage Type | Adjustable / Variable | Fixed; Programmable | ||||||||
| Package Type | Other; 15-UFBGA, WLCSP | Other; 15-WLCSP (2.02x1.31) | Other; WLCSP | Other; 15-UFBGA, WLCSP | Other; 15-UFBGA, WLCSP | |||||
| Special Features | Synchronous Rectification | |||||||||
| Output Voltage | 0.6000 volts | 0.6000 volts | 0.6000 volts | 0.6000 volts |