Manufacturer: ON Semiconductor
Win Source Part Number: 811441-FAN48617UC50X
Packaging: Reel
Mounting Style: SMD
Current - Output: 1A
Output Type: Fixed
Function: Step-Up
Topology: Boost
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.7V
Voltage - Output (Min/Fixed): 5V
Synchronous Rectifier: Yes
Supplier Device Package: 9-WLCSP (1.21x1.21)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 4.5V
Manufacturer Package: 9-UFBGA, WLCSP
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Boost Switching Regulator IC Positive Fixed 5V 1 Output 1A 9-UFBGA, WLCSP
Boost Switching Regulator IC Positive Fixed 5V 1 Output 1A 9-UFBGA, WLCSP
FAN48617 - Switching Regulator
FAN48617 - Switching Regulator
Fixed-Output Synchronous TinyBoost® Regulator, 3000-REEL Product overview: FAN48617UC50X from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN48617UC50X can be used for catalog matching and distributor lookup.
IC REG BOOST 5V 1A 9WLCSP
IC REG BOOST 5V 1A 9WLCSP
Boost Switching Regulator IC Positive Fixed 5V 1 Output 1A 9-UFBGA, WLCSP
Boost Switching Regulator IC Positive Fixed 5V 1 Output 1A 9-UFBGA, WLCSP
SWITCHING REGULATOR
Switching Voltage Regulators 3 MHZ, FIXED OUTPUT SYNC TINYBOOST
Switching Voltage Regulators 3 MHZ, FIXED OUTPUT SYNC TINYBOOST
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 811441-FAN48617UC50X | FAN48617UC50XCT-ND | FAN48617UC50X | 739-FAN48617UC50X | FAN48617UC50X | FAN48617UC50X | FAN48617UC50X | FAN48617UC50X | 598-FAN48617UC50X | FAN48617UC50X |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN48617UC50X | Voltage Regulators - DC DC Switching Regulators | Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators 3 MHZ, FIXED OUTPUT SYNC TINYBOOST | Switching Voltage Regulators | |
| Configuration / Function | Boost | Boost | ||||||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||||
| Package Type | Other; 9-UFBGA, WLCSP | Other; 9-UFBGA, WLCSP | Other; UFBGA9 | Other; 9-UFBGA, WLCSP | Other; 9-UFBGA, WLCSP | Other; 9-UFBGA, WLCSP | ||||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||||||
| VIN | 4.5 volts | 2.7 to 4.5 volts | 2.7 to 4.5 volts | 4.5 volts | 3.6 volts |