Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 871486-FAN53200UC44X
Series: TinyBuck®
Features: Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 5A 20-UFBGA, WLCSP
Package: 20-UFBGA, WLCSP
Package: Bulk
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 20-WLCSP (1.96x1.56)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1
SWITCHING REGULATOR
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 871486-FAN53200UC44X | FAN53200UC44X |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN53200UC44X | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 20-WLCSP (1.96x1.56) |