3.0A, 2.4MHz, Digitally Programmable TinyBuck Regulator
Switching Regulator IC Output
Manufacturer: ON Semiconductor
Win Source Part Number: 871491-FAN53526UC88X
Series: *
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: FAN53526
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
3.0A, 2.4MHz, Digitally Programmable TinyBuck® Regulator, 3000-REEL Product overview: FAN53526UC88X from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0A, 2.4MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.0A, 2.4MHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN53526UC88X can be used for catalog matching and distributor lookup.
Switching Regulator IC Output
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 3A 15-UFBGA, WLCSP
IC REG STEP-DOWN SYNC
IC REG BUCK PRG 0.6V 3A 15WLCSP
Switching Voltage Regulators STEP-DOWN REGULATORS SYNC
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN53526UC88X | 488-FAN53526UC88XTR-ND | 871491-FAN53526UC88X | 739-FAN53526UC88X | FAN53526UC88X | FAN53526UC88X | FAN53526UC88X | FAN53526UC88X | FAN53526UC88X |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN53526UC88X | 3.0A 2.4MHz Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | |
| Package Type | Other; BGA15 | Other; 15-UFBGA, WLCSP | Other; Reel - TR | Other; 15-UFBGA, WLCSP | |||||
| Configuration / Function | Buck | ||||||||
| Output Voltage Type | Adjustable / Variable | Fixed; Programmable | |||||||
| Special Features | Synchronous Rectification | ||||||||
| Output Voltage | 0.6000 to 1.39 volts | 0.6000 to 1.39 volts | 0.6000 volts |