Buck Switching Regulator IC Positive Fixed 1V 1 Output 500mA 6-TSSOP, SC-88, SOT-363
Switching Regulator, Voltage-mode, 1.15A, 2000kHz Switching Freq-Max, PDSO6
IC REG BUCK 1V 500MA SC88
IC REG BUCK 1V 500MA SC88
Buck Switching Regulator IC Positive Fixed 1V 1 Output 500mA 6-TSSOP, SC-88, SOT-363
Buck Switching Regulator IC Positive Fixed 1V 1 Output 500mA 6-TSSOP, SC-88, SOT-363
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN5358S710XTR-ND | FAN5358S710X | FAN5358S710X | FAN5358S710X | FAN5358S710X |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 6-TSSOP, SC-88, SOT-363 | SSOP; Other; TSSOP6 | SSOP | SSOP; Other; 6-TSSOP, SC-88, SOT-363 | |
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 1 volts | 1 volts | 1 to ? volts |