Switching Regulator, Voltage-mode, 1.15A, 3300kHz Switching Freq-Max, PBGA6
Buck Switching Regulator IC Positive Fixed 2.7V 1 Output 500mA 6-UFBGA, WLCSP
IC REG BUCK 2.7V 500MA 6WLCSP
IC REG BUCK 2.7V 500MA 6WLCSP
Buck Switching Regulator IC Positive Fixed 2.7V 1 Output 500mA 6-UFBGA, WLCSP
Buck Switching Regulator IC Positive Fixed 2.7V 1 Output 500mA 6-UFBGA, WLCSP
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN5362UC27X | FAN5362UC27XTR-ND | FAN5362UC27X | FAN5362UC27X | FAN5362UC27X |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; SOLCC6 | Other; 6-UFBGA, WLCSP | Other; 6-UFBGA, WLCSP | ||
| Life Cycle Stage | Obsolete | Removed | Removed; Obsolete | ||
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Special Features | Synchronous Rectification |