Fixed Positive LDO Regulator, 1.3V, CMOS
Linear Voltage Regulator IC Positive Fixed 1 Output 180mA 6-DFN (2x2)
IC REG LINEAR 1.3V 180MA 6MLP
IC REG LINEAR 1.3V 180MA 6MLP
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | FAN2559MP13X | FAN2559MP13X-ND | FAN2559MP13X | FAN2559MP13X |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | Other; SOLCC6 | Other; 6-VDFN Exposed Pad | ||
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Special Features | Input Overcurrent Protection | Enable, Power Good |