1.5A Synchronous Buck Regulator 0.7V
Buck Switching Regulator IC Positive Fixed 0.7V 1 Output 1.5A 6-UFBGA, WLCSP
Manufacturer: ON Semiconductor
Win Source Part Number: 871498-FAN53713UC02X
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Fixed 0.7V 1 Output 1.5A 6-UFBGA, WLCSP
Package: Reel - TR
Package: 6-UFBGA, WLCSP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 6-WLCSP (1.38x0.94)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Buck Switching Regulator IC Positive Fixed 0.7V 1 Output 1.5A 6-UFBGA, WLCSP
IC REG SYNC BUCK 1.5A 6WLCSP
IC REG BUCK 0.7V 1.5A 6WLCSP
| Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN53713UC02X | 488-FAN53713UC02XTR-ND | 871498-FAN53713UC02X | FAN53713UC02X | FAN53713UC02X | FAN53713UC02X |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN53713UC02X | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; WLCSP-6 | Other; 6-UFBGA, WLCSP | Other; 6-WLCSP (1.38x0.94) | Other; 6-UFBGA, WLCSP | ||
| Configuration / Function | Buck | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | ||||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.7000 volts | 0.7000 to ? volts | 0.7000 volts |