Rochester Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN53601AUC10X FAN53601AUC10X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 918906-FAN53601AUC10 X Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive Fixed 1V 1 Output 600mA 6-UFBGA, WLCSP Package: Bulk Package: 6-UFBGA, WLCSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 6-WLCSP (1.23x0.88) Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 918906-FAN53601AUC10 X Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive Fixed 1V 1 Output 600mA 6-UFBGA, WLCSP Package: Bulk Package: 6-UFBGA, WLCSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 6-WLCSP (1.23x0.88) Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN53601AUC10X - 918906-FAN53601AUC10X - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN53601AUC10X
918906-FAN53601AUC10X
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN53601AUC10X 918906-FAN53601AUC10X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 918906-FAN53601AUC10 X Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive Fixed 1V 1 Output 600mA 6-UFBGA, WLCSP Package: Bulk Package: 6-UFBGA, WLCSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 6-WLCSP (1.23x0.88) Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 918906-FAN53601AUC10X
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Fixed 1V 1 Output 600mA 6-UFBGA, WLCSP
Package: Bulk
Package: 6-UFBGA, WLCSP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 6-WLCSP (1.23x0.88)
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - FAN53601AUC10X - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
FAN53601AUC10X
PMIC - Voltage Regulators - DC DC Switching Regulators FAN53601AUC10X
SWITCHING REGULATOR, VOLTAGE-MOD

SWITCHING REGULATOR, VOLTAGE-MOD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 918906-FAN53601AUC10X FAN53601AUC10X
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN53601AUC10X PMIC - Voltage Regulators - DC DC Switching Regulators
Package Type Other; 6-WLCSP (1.23x0.88)
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1908020P - RS Components, Ltd.
Specs
IOUT 0.1000 amps
Efficiency 99.9 %
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details