Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Adjustable Positive LDO Regulator, 1.32V Min, 6.32V Max, 0.18V Dropout, CMOS, PDSO5
IC REG LIN 3.15V 150MA SOT23-5
IC REG LIN 3.15V 150MA SOT23-5
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | FAN2502S315X-ND | FAN2502S315X | FAN2502S315X | FAN2502S315X |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; SC-74A, SOT-753 | Other; BGA5 | ||
| Special Features | Over Temperature | Enable |