Linear Voltage Regulator IC Positive Fixed 1 Output 180mA SOT-23-6
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173288-FAN2559S10X
Manufacturer Homepage: www.fairchildsemi.co
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Fixed Positive LDO Regulator, 1V, CMOS, PDSO6
Fixed Positive LDO Regulator Product overview: FAN2559S10X from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN2559S10X can be used for catalog matching and distributor lookup.
IC REG LINEAR 1V 180MA SOT23-6
IC REG LINEAR 1V 180MA SOT23-6
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | FAN2559S10X-ND | 1173288-FAN2559S10X | FAN2559S10X | 776-FAN2559S10X | FAN2559S10X | FAN2559S10X |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - FAN2559S10X | LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | Fixed | ||||
| Package Type | SOT23; Other; SOT-23-6 | Other; TSOP6 | Other; SOT-23-6 | SOT23 | ||
| Special Features | Input Overcurrent Protection | Enable, Power Good |