Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 200mA 8-WDFN Exposed Pad
Switched Capacitor Regulator, 0.2A, 1300kHz Switching Freq-Max, CMOS
IC REG CHRG PUMP 3.3V 200MA 8MLP
IC REG CHARGE PUMP 3.3V 8MLP
Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 200mA 8-WDFN Exposed Pad
Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 200mA 8-WDFN Exposed Pad
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN5602MP33X-ND | FAN5602MP33X | FAN5602MP33X | FAN5602MP33X | FAN5602MP33X |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 8-WDFN Exposed Pad | Other; SOLCC8 | Other; 8-WDFN Exposed Pad | ||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 to ? volts | ||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |