Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037622-FAN2560UC13X
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 350mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 5-WLCSP (0.96x1.33)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.3V
Dropout Voltage-Max: 0.2V @ 350mA
Operating Supply Current: 11μA to 70μA
PSRR: 50dB to 60dB (10Hz to 10kHz)
Protection Features: Over Temperature, Short Circuit, Soft Start, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
IC REG LINEAR 1.3V 350MA 5WLCSP Product overview: FAN2560UC13X from Fairchild (onsemi) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3V, 350MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.3V, 350MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN2560UC13X can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 1.3V, 0.2V Dropout, CMOS, PBGA5
IC REG LINEAR 1.3V 350MA 5WLCSP
IC REG LDO 1.3V 0.35A 5WLCSP
IC REG LINEAR 1.3V 350MA 5WLCSP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 1037622-FAN2560UC13X | 776-FAN2560UC13X | FAN2560UC13X | FAN2560UC13X | 598-FAN2560UC13X | FAN2560UC13X |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - FAN2560UC13X | 1.3V 350MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | IC REG LDO 1.3V 0.35A 5WLCSP | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; 5-WLCSP (0.96x1.33) | Other; Bulk | Other; BGA5 | Other; 5-UFBGA, WLCSP | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | |||||
| Special Features | Enable | Enable |