Rochester Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN48623UC35X FAN48623UC35X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 871478-FAN48623UC35X Series: TinyBoost® Operating Temperature Range: -40°C ~ 85°C (TA) Features: Boost Switching Regulator IC Positive Programmable 3.5V 1 Output 2.5A 16-UFBGA, WLCSP Package: Bulk Package: 16-UFBGA, WLCSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-WLCSP (1.78x1.78) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 871478-FAN48623UC35X Series: TinyBoost® Operating Temperature Range: -40°C ~ 85°C (TA) Features: Boost Switching Regulator IC Positive Programmable 3.5V 1 Output 2.5A 16-UFBGA, WLCSP Package: Bulk Package: 16-UFBGA, WLCSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-WLCSP (1.78x1.78) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN48623UC35X - 871478-FAN48623UC35X - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN48623UC35X
871478-FAN48623UC35X
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN48623UC35X 871478-FAN48623UC35X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 871478-FAN48623UC35X Series: TinyBoost® Operating Temperature Range: -40°C ~ 85°C (TA) Features: Boost Switching Regulator IC Positive Programmable 3.5V 1 Output 2.5A 16-UFBGA, WLCSP Package: Bulk Package: 16-UFBGA, WLCSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-WLCSP (1.78x1.78) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 871478-FAN48623UC35X
Series: TinyBoost®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Boost Switching Regulator IC Positive Programmable 3.5V 1 Output 2.5A 16-UFBGA, WLCSP
Package: Bulk
Package: 16-UFBGA, WLCSP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 16-WLCSP (1.78x1.78)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - FAN48623UC35X - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
FAN48623UC35X
PMIC - Voltage Regulators - DC DC Switching Regulators FAN48623UC35X
2500 MA, SYNCHRONOUS TINYBOOST R

2500 MA, SYNCHRONOUS TINYBOOST R

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 871478-FAN48623UC35X FAN48623UC35X
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN48623UC35X PMIC - Voltage Regulators - DC DC Switching Regulators
Package Type Other; 16-WLCSP (1.78x1.78)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear + Switching - ICE3AR4780JZ - 1064004-ICE3AR4780JZ - Win Source Electronics
Specs
Configuration / Function Flyback
Package Type DIP; Other; PDIP
fsw 100 kHz
View Details
2 suppliers
Switching Regulators - 2484297P - RS Components, Ltd.
Specs
IOUT 0.4000 amps
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details