Linear Voltage Regulator IC Positive Fixed 1 Output 180mA SOT-23-5
Fixed Positive LDO Regulator, 3.5V, CMOS, PDSO5
Fixed Positive LDO Regulator, 3.5V, CMOS, PDSO5
LDO Regulator, 180 mA, Low Vout, with Power Good, 3000-REEL Product overview: FAN2558S35X from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 180 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 180 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN2558S35X can be used for catalog matching and distributor lookup.
LDO Voltage Regulators 180ma Low Volt CMOS LDO
IC REG LINEAR 3.5V 180MA SOT23-5
IC REG LINEAR 3.5V 180MA SOT23-5
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | FAN2558S35XTR-ND | FAN2558S35X | 776-FAN2558S35X | FAN2558S35X | FAN2558S35X | FAN2558S35X |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 180 mA LDO Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | Fixed | ||||
| Package Type | Other; SC-74A, SOT-753 | Other; TSOP5/6 | Other; SOT-23 | |||
| Special Features | Input Overcurrent Protection | Enable, Power Good |