Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 871495-FAN53555UC24X
Series: TinyBuck®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Programmable 0.603V 1 Output 4A 20-UFBGA, WLCSP
Package: Bulk
Package: 20-UFBGA, WLCSP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 20-WLCSP (1.96x1.56)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1
SWITCHING REGULATOR, VOLTAGE-MOD
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 871495-FAN53555UC24X | FAN53555UC24X |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN53555UC24X | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 20-WLCSP (1.96x1.56) |