Rochester Electronics Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| Fixed Positive LDO Regulator, 3 Output, 1.8V1, 2.84V2, CMOS, PQCC16 | |
| Fixed Positive LDO Regulator, 3 Output, 1.8V1, 2.84V2, CMOS | |
| Fixed Positive LDO Regulator, 3 Output, 1.8V1, 2.8V2, CMOS, PQCC16 | |
| Fixed Positive LDO Regulator, 3 Output, 1.8V1, 2.8V2, PMOS, PDSO16 | |
| ISL6262 - Two-Phase Core Regulator for IMVP-6 Mobile CPUs | |
| ISL6263A - 5-Bit VID Single-Phase Voltage Regulator with Power Monitor for IMVP-6+ Santa Rosa GPU Core | |
| Narrow VDC Regulator/Charger with SMBus Interface | |
| Switching Regulator, 0.8A, PQCC20 | |
| Switching Regulator, Current-mode, 1.3A, 860kHz Switching Freq-Max, CMOS, PDSO10 | |
| Switching Regulator, Current-mode, 1.3A, 860kHz Switching Freq-Max, CMOS, PQCC16 | |
| Switching Regulator, Current-mode, 1.3A, 860kHz Switching Freq-Max, PDSO10 | |
| Switching Regulator, Current-mode, 1.3A, 880kHz Switching Freq-Max, MOS, PQCC24 | |
| Switching Regulator, Current-mode, 2.6A, 1750kHz Switching Freq-Max, PDSO10 | |
| Switching Regulator, Voltage-mode, 200kHz Switching Freq-Max, PQCC16 | |
| Switching Regulator | |
| Triple Output Regulator with Single Sync Buck and Dual LDO, 24Ld-QFN |
| << Prev | Next >> |