Rochester Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN5361UC123X FAN5361UC123X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 871497-FAN5361UC123X Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive Fixed 1.233V 1 Output 600mA 6-UFBGA, WLCSP Package: Bulk Package: 6-UFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 6-WLCSP (1.23x0.88) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 871497-FAN5361UC123X Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive Fixed 1.233V 1 Output 600mA 6-UFBGA, WLCSP Package: Bulk Package: 6-UFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 6-WLCSP (1.23x0.88) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN5361UC123X - 871497-FAN5361UC123X - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN5361UC123X
871497-FAN5361UC123X
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN5361UC123X 871497-FAN5361UC123X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 871497-FAN5361UC123X Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive Fixed 1.233V 1 Output 600mA 6-UFBGA, WLCSP Package: Bulk Package: 6-UFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 6-WLCSP (1.23x0.88) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8542.39.0001

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 871497-FAN5361UC123X
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Fixed 1.233V 1 Output 600mA 6-UFBGA, WLCSP
Package: Bulk
Package: 6-UFBGA, WLCSP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 6-WLCSP (1.23x0.88)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - FAN5361UC123X - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
FAN5361UC123X
PMIC - Voltage Regulators - DC DC Switching Regulators FAN5361UC123X
SWITCHING REGULATOR, VOLT-MODE

SWITCHING REGULATOR, VOLT-MODE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 871497-FAN5361UC123X FAN5361UC123X
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN5361UC123X PMIC - Voltage Regulators - DC DC Switching Regulators
Package Type Other; 6-WLCSP (1.23x0.88)
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 9199982 - RS Components, Ltd.
Specs
IOUT 4 amps
Efficiency 90 %
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Infineon Technologies AG
Specs
Package Type Other; Tube
fsw 67 kHz
Duty Cycle 72
View Details