Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 129672-FAN53555UC01X
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Programmable
Topology: Buck
Frequency - Switching: 2.4MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-WLCSP
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 1.23V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
Switching Regulator, Voltage-mode, 5A, 2750kHz Switching Freq-Max, PBGA20
Switching Regulator, Voltage-mode, 5A, 2750kHz Switching Freq-Max, PBGA20
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 5A 20-UFBGA, WLCSP
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 5A 20-UFBGA, WLCSP
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 5A 20-UFBGA, WLCSP
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 5A 20-UFBGA, WLCSP
Switching Voltage Regulators 5A, 2.4MHZ DIGTLY PRGRMMABLE REGULATOR
IC REG BUCK PROG 5A 20WLCSP
IC REG BUCK PRG 0.6V 5A 20WLCSP
| Win Source Electronics | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 129672-FAN53555UC01X | FAN53555UC01X | FAN53555UC01XCT-ND | FAN53555UC01X | 598-FAN53555UC01X | FAN53555UC01X | FAN53555UC01X |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN53555UC01X | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators 5A, 2.4MHZ DIGTLY PRGRMMABLE REGULATOR | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Programmable | Adjustable / Variable | Fixed; Programmable | Programmable | |||
| Package Type | Other; 20-WLCSP | Other; UFBGA20 | Other; 20-UFBGA, WLCSP | Other; 20-UFBGA, WLCSP | Other; 20-UFBGA, WLCSP | ||
| Life Cycle Stage | Maturity; Active | Active | Active | Active | Active | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |