onsemi PMIC - PMIC - Voltage Regulators - Linear - FAN2558S10X FAN2558S10X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173286-FAN2558S10X Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: SC-74A, SOT-753 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good Output Configuration: Positive Output Current: 180mA Family Name: FAN2558 Output Voltage: 1V Categories: Integrated Circuits (ICs) Operating Supply Current: 150μA PSRR: 50dB (100kHz) Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: SOT-23-5 Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): MAS9165ASTQ-T; MAS9165AQGB06; ADP1711AUJZ-0.95R7; Introduction Date: April 14, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173286-FAN2558S10X Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: SC-74A, SOT-753 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good Output Configuration: Positive Output Current: 180mA Family Name: FAN2558 Output Voltage: 1V Categories: Integrated Circuits (ICs) Operating Supply Current: 150μA PSRR: 50dB (100kHz) Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: SOT-23-5 Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): MAS9165ASTQ-T; MAS9165AQGB06; ADP1711AUJZ-0.95R7; Introduction Date: April 14, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - FAN2558S10X - 1173286-FAN2558S10X - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - FAN2558S10X
1173286-FAN2558S10X
PMIC - PMIC - Voltage Regulators - Linear - FAN2558S10X 1173286-FAN2558S10X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173286-FAN2558S10X Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: SC-74A, SOT-753 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good Output Configuration: Positive Output Current: 180mA Family Name: FAN2558 Output Voltage: 1V Categories: Integrated Circuits (ICs) Operating Supply Current: 150μA PSRR: 50dB (100kHz) Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: SOT-23-5 Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): MAS9165ASTQ-T; MAS9165AQGB06; ADP1711AUJZ-0.95R7; Introduction Date: April 14, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173286-FAN2558S10X
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: SC-74A, SOT-753
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Configuration: Positive
Output Current: 180mA
Family Name: FAN2558
Output Voltage: 1V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 150μA
PSRR: 50dB (100kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: SOT-23-5
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): MAS9165ASTQ-T; MAS9165AQGB06; ADP1711AUJZ-0.95R7;
Introduction Date: April 14, 2003
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
 - FAN2558S10X - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1V, CMOS, PDSO5

Fixed Positive LDO Regulator, 1V, CMOS, PDSO5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - FAN2558S10XTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
FAN2558S10XTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators FAN2558S10XTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 180mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 180mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
1V 180mA 5.5V SOT-23 LDO Voltage Regulator IC
776-FAN2558S10X
1V 180mA 5.5V SOT-23 LDO Voltage Regulator IC 776-FAN2558S10X
1V 180mA LDO Regulator, 5.5V In, SOT-23-5, Power Good Product overview: FAN2558S10X from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1V, 180mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 180mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN2558S10X can be used for catalog matching and distributor lookup.

1V 180mA LDO Regulator, 5.5V In, SOT-23-5, Power Good Product overview: FAN2558S10X from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1V, 180mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 180mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN2558S10X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - FAN2558S10X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
FAN2558S10X
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear FAN2558S10X
IC REG LINEAR 1V 180MA SOT23-5

IC REG LINEAR 1V 180MA SOT23-5

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - Linear
FAN2558S10X
PMIC - Voltage Regulators - Linear FAN2558S10X
IC REG LINEAR 1V 180MA SOT23-5

IC REG LINEAR 1V 180MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1173286-FAN2558S10X FAN2558S10X FAN2558S10XTR-ND 776-FAN2558S10X FAN2558S10X FAN2558S10X
Product Name PMIC - PMIC - Voltage Regulators - Linear - FAN2558S10X Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1V 180mA 5.5V SOT-23 LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type SOT23; Other; SC-74A, SOT-753 Other; TSOP5/6 Other; SC-74A, SOT-753 Other; SOT-23-5
Special Features Input Overcurrent Protection; Enable, Power Good Input Overcurrent Protection Enable, Power Good
Output Voltage 1 volts 1 volts 1 volts 1 volts
Unlock Full Specs
to access all available technical data