onsemi Voltage Regulators - DC DC Switching Regulators FAN5336UMPX

Description
Switching Regulator, Current-mode, 1.8A, 1850kHz Switching Freq-Max
Request a Quote Datasheet
Description
Switching Regulator, Current-mode, 1.8A, 1850kHz Switching Freq-Max
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FAN5336UMPX - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Current-mode, 1.8A, 1850kHz Switching Freq-Max

Switching Regulator, Current-mode, 1.8A, 1850kHz Switching Freq-Max

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - FAN5336UMPX-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
FAN5336UMPX-ND
Voltage Regulators - DC DC Switching Regulators FAN5336UMPX-ND
Boost Switching Regulator IC Positive Adjustable 9V 1 Output 1.1A (Switch) 6-UDFN Exposed Pad

Boost Switching Regulator IC Positive Adjustable 9V 1 Output 1.1A (Switch) 6-UDFN Exposed Pad

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - FAN5336UMPX - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
FAN5336UMPX
PMIC - Voltage Regulators - DC DC Switching Regulators FAN5336UMPX
IC REG BOOST ADJ 1.1A 6UMLP

IC REG BOOST ADJ 1.1A 6UMLP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - FAN5336UMPX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
FAN5336UMPX
Voltage Regulators - DC DC Switching Regulators FAN5336UMPX
Boost Switching Regulator IC Positive Adjustable 9V 1 Output 1.1A (Switch) 6-UDFN Exposed Pad

Boost Switching Regulator IC Positive Adjustable 9V 1 Output 1.1A (Switch) 6-UDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - FAN5336UMPX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
FAN5336UMPX
Voltage Regulators - DC DC Switching Regulators FAN5336UMPX
Boost Switching Regulator IC Positive Adjustable 9V 1 Output 1.1A (Switch) 6-UDFN Exposed Pad

Boost Switching Regulator IC Positive Adjustable 9V 1 Output 1.1A (Switch) 6-UDFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - FAN5336UMPX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
FAN5336UMPX
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators FAN5336UMPX
IC REG BOOST ADJ 1.1A 6UMLP

IC REG BOOST ADJ 1.1A 6UMLP

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number FAN5336UMPX FAN5336UMPX-ND FAN5336UMPX FAN5336UMPX FAN5336UMPX
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Package Type Other; SOLCC6 Other; 6-UDFN Exposed Pad Other; 6-UDFN Exposed Pad
Life Cycle Stage Obsolete Removed; Obsolete Removed
Configuration / Function Boost
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Output Voltage 9 to 33 volts 9 to 33 volts 9 volts
Unlock Full Specs
to access all available technical data

Similar Products

2.5A 384kHz SOIC Voltage Regulator IC - 750-A8282SLBTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
Output Voltage 20 volts
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
Switching Regulators - 1227212P - RS Components, Ltd.
Specs
IOUT 0.5000 amps
Efficiency 96 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM22673 3A SIMPLE SWITCHER?, Step-Down Voltage Reg. with Adjustable Soft-Start and Current Limit - LM22673MR-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
8 suppliers