Forward Converter, Full Bridge Switching Regulator IC Positive, Isolation Capable Programmable 5V 1 Output 40A EPM15
Switching Regulator, 20kHz Switching Freq-Max
Manufacturer: onsemi
Win Source Part Number: 1317257-FPP06R001
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Bulk
Standard Package: 19
Mounting: Through Hole
Current - Output: 40A
Output Type: Programmable
Function: Step-Up/Step-Down
Topology: Forward Converter, Full Bridge
Voltage - Output (Max): 12V
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Voltage - Input (Min): 5V
Voltage - Input (Max): 20V
Voltage - Output (Min/Fixed): 5V
Synchronous Rectifier: Yes
Supplier Device Package: EPM15
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: EPM15
ECCN: EAR99
Fake Threat In the Open Market: 71
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: FPP06
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
IC REG FWRD FULL BRDG PROG EPM15 Product overview: FPP06R001 from Fairchild (onsemi) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FPP06R001 can be used for catalog matching and distributor lookup.
IC REG FWRD FULL BRDG PROG EPM15
Forward Converter, Full Bridge Switching Regulator IC Positive, Isolation Capable Programmable 5V 1 Output 40A EPM15
Forward Converter, Full Bridge Switching Regulator IC Positive, Isolation Capable Programmable 5V 1 Output 40A EPM15
IC REG FWRD FULL BRDG PROG EPM15
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FPP06R001-ND | FPP06R001 | 1317257-FPP06R001 | 739-FPP06R001 | FPP06R001 | FPP06R001 | FPP06R001 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Output Voltage Type | Adjustable / Variable | Programmable | Fixed; Programmable | ||||
| Package Type | Other; EPM15 | Other; EPM15 | Other; EPM15 | Other; Bulk | Other; EPM15 | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 5 to 12 volts | 5 volts | 5 volts | 5 to 12 volts | |||
| IOUT | 40 amps | 40 amps | 40 amps | 40 amps | 40 amps |