Switching Regulator, Voltage-mode, 1.15A, 2000kHz Switching Freq-Max, PDSO6
Buck Switching Regulator IC Positive Fixed 1.3V 1 Output 500mA 6-TSSOP, SC-88, SOT-363
Buck Switching Regulator IC Positive Fixed 1.3V 1 Output 500mA 6-TSSOP, SC-88, SOT-363
IC REG BUCK 1.3V 500MA SC88
IC REG BUCK 1.3V 500MA SC88
| Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN5358S713X | FAN5358S713X | FAN5358S713X | FAN5358S713X |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Package Type | SSOP; Other; TSSOP6 | SSOP; Other; 6-TSSOP, SC-88, SOT-363 | SSOP | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed | |
| Output Voltage Type | Fixed; Fixed | |||
| Output Voltage | 1.3 to ? volts | 1.3 volts |