Rochester Electronics PMIC - PMIC - Full, Half - Bridge Drivers - FAN8841MPX FAN8841MPX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 871515-FAN8841MPX Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Half Bridge (2) Driver DC-DC Converters Power MOSFET 24-MLP (4x4) Package: Bulk Package: 24-WFQFN Exposed Pad Mounting: Surface Mount Family Name: FAN8841 Categories: Integrated Circuits (ICs) Case / Package: 24-MLP (4x4) Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 871515-FAN8841MPX Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Half Bridge (2) Driver DC-DC Converters Power MOSFET 24-MLP (4x4) Package: Bulk Package: 24-WFQFN Exposed Pad Mounting: Surface Mount Family Name: FAN8841 Categories: Integrated Circuits (ICs) Case / Package: 24-MLP (4x4) Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - FAN8841MPX - 871515-FAN8841MPX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - FAN8841MPX
871515-FAN8841MPX
PMIC - PMIC - Full, Half - Bridge Drivers - FAN8841MPX 871515-FAN8841MPX
Manufacturer: ON Semiconductor Win Source Part Number: 871515-FAN8841MPX Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Half Bridge (2) Driver DC-DC Converters Power MOSFET 24-MLP (4x4) Package: Bulk Package: 24-WFQFN Exposed Pad Mounting: Surface Mount Family Name: FAN8841 Categories: Integrated Circuits (ICs) Case / Package: 24-MLP (4x4) Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 871515-FAN8841MPX
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Half Bridge (2) Driver DC-DC Converters Power MOSFET 24-MLP (4x4)
Package: Bulk
Package: 24-WFQFN Exposed Pad
Mounting: Surface Mount
Family Name: FAN8841
Categories: Integrated Circuits (ICs)
Case / Package: 24-MLP (4x4)
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 871515-FAN8841MPX
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - FAN8841MPX
Package Type Other; 24-MLP (4x4)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1108AN - Lingto Electronic Limited
Specs
Regulator Category Switching
View Details
Voltage Regulators - 1658303 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; To-252
View Details
Motor Drivers, Controllers - A3979SLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.5 amps
View Details
2 suppliers
Power Distribution Switches, Load Drivers - BTG7016A1EPWXUMA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 14-TSSOP (0.154", 3.90mm Width) Exposed Pad
Special Features Slew Rate Controlled
View Details