FAN48632 - 2.5 MHz, 2.0 A Pulsed-Load Synchronous TinyBoost Regulator with Bypass Mode for GSM PA Supply
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 127222-FAN48632UC33X
Packaging: Reel - TR
Applications: Converter, GSM PA
Mounting: SMD (SMT)
Voltage - Input: 2.35 V to 5.5 V
Number of Outputs: 1
Output Voltage: 3.3V, 3.49V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-WLCSP (1.78x1.78)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
IC REG CONV GSM PA 1OUT 16WLCSP
2.5 MHZ, 2.0 A PULSED-LOAD SYNCH
Switching Voltage Regulators 3MHZ DC/DC BOOST 1.5A
| Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN48632UC33X | 127222-FAN48632UC33X | FAN48632UC33X | FAN48632UC33X | FAN48632UC33X |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - FAN48632UC33X | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators | Switching Voltage Regulators | |
| Package Type | Other; BGA16 | Other; 16-WLCSP (1.78x1.78) | Other; 16-UFBGA, WLCSP | Other; 16-UFBGA, WLCSP |