"6.3A 440V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Manufacturer: Littelfuse Inc.
Category: Circuit Protection Fuses
Package: Bulk
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 440 V
Response Time: Fast Blow
Mounting Type: Requires Holder
Package / Case: 3AB, 3AG, 1/4" x 1-1/4"
Alternative Parts (Cross-Reference): Cross
Current Rating (Amps): 6.3 A
Product Status: Active
FUSE CERAMIC 6.3A 440VAC Product overview: 35416300029 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6.3A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-35416300029 can be used for catalog matching and distributor lookup.
FUSE CERAMIC 6.3A 440VAC 3AB 3AG
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | F4450-ND | 139-35416300029 | 35416300029 | |
| Product Name | Fuses | Circuit Protection Fuses | 6.3A Circuit Protection Fuse | Circuit Protection - Fuses |
| Approvals / Standards | UL | RoHS | ||
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | ||
| Rated Breaking Capacity | 1000 amps | 1000 amps |